Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 24.0″ 086-24BM+

Description
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC-male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.
Request a Quote
Description
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC-male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-24BM+ is a 24-inch Hand-Flex™ coaxial cable with BNC-male connectors, designed for DC to 3 GHz interconnect applications in communications, military, and aerospace systems. It has a 50-ohm impedance, a minimum bend radius of 6 mm, and is hand-formable without tools. The cable features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and an FEP blue jacket. Insertion loss is 0.78 dB at 3 GHz, return loss is 28.9 dB at 3 GHz, and power handling is 80 W at 3 GHz. Operating and storage temperatures range from -55°C to +105°C. The overall length is 609.6 mm, with a diameter of 14.99 mm and a weight of 31.37 grams.

Datasheet Summary
Powered by GS/AI

The 086-24BM+ is a 24-inch Hand-Flex™ coaxial cable with BNC-male connectors, designed for DC to 3 GHz interconnect applications in communications, military, and aerospace systems. It has a 50-ohm impedance, a minimum bend radius of 6 mm, and is hand-formable without tools. The cable features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and an FEP blue jacket. Insertion loss is 0.78 dB at 3 GHz, return loss is 28.9 dB at 3 GHz, and power handling is 80 W at 3 GHz. Operating and storage temperatures range from -55°C to +105°C. The overall length is 609.6 mm, with a diameter of 14.99 mm and a weight of 31.37 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 24.0″
086-24BM+
Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 24.0″ 086-24BM+
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC-male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.

The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC-male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-24BM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-24BM+-ND
Coaxial Cables (RF) 3157-086-24BM+-ND
"COAX CBL BNC TO BNC 24"""

"COAX CBL BNC TO BNC 24"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-24BM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-24BM+
Cable Assemblies - Coaxial Cables (RF) 086-24BM+
HFLEX BL CA BM/BM 24" ROHS

HFLEX BL CA BM/BM 24" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-24BM+ 3157-086-24BM+-ND 086-24BM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 24.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Phase-Stable Flex Cable, DC-18GHz, 1.0 ft. (0.3m) - CBN-1FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details