Mini-Circuits Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω DPLB-8510A04+

Description
DPLB-8510A04+ is a Low cost diplexer with the lowpass port at 5-85 MHz and highpass port at 102-1220 MHz. Good return loss combined with high out of channel rejection makes it an ideal part in cable TV and multiband radio systems.
Request a Quote
Description
DPLB-8510A04+ is a Low cost diplexer with the lowpass port at 5-85 MHz and highpass port at 102-1220 MHz. Good return loss combined with high out of channel rejection makes it an ideal part in cable TV and multiband radio systems.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DPLB-8510A04+ is a surface mount diplexer for 75Ω cable TV and multiband radio systems, separating low-pass 5-85 MHz and high-pass 102-1220 MHz signals. It features a typical insertion loss of 0.9 dB, 24 dB typical return loss, and 48 dB typical stopband rejection. The device operates from -40°C to 85°C, handles up to 30 dBm RF power, and is RoHS compliant. Its case style is NU1620 with dimensions of 30.00 mm × 30.00 mm × 7.11 mm. Pin connections include common port at pin 18, low-pass at pin 9, and high-pass at pin 7, with all other pins grounded.

Datasheet Summary
Powered by GS/AI

DPLB-8510A04+ is a surface mount diplexer for 75Ω cable TV and multiband radio systems, separating low-pass 5-85 MHz and high-pass 102-1220 MHz signals. It features a typical insertion loss of 0.9 dB, 24 dB typical return loss, and 48 dB typical stopband rejection. The device operates from -40°C to 85°C, handles up to 30 dBm RF power, and is RoHS compliant. Its case style is NU1620 with dimensions of 30.00 mm × 30.00 mm × 7.11 mm. Pin connections include common port at pin 18, low-pass at pin 9, and high-pass at pin 7, with all other pins grounded.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A04+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω
DPLB-8510A04+
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω DPLB-8510A04+
DPLB-8510A04+ is a Low cost diplexer with the lowpass port at 5-85 MHz and highpass port at 102-1220 MHz. Good return loss combined with high out of channel rejection makes it an ideal part in cable TV and multiband radio systems.

DPLB-8510A04+ is a Low cost diplexer with the lowpass port at 5-85 MHz and highpass port at 102-1220 MHz. Good return loss combined with high out of channel rejection makes it an ideal part in cable TV and multiband radio systems.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPLB-8510A04+
Product Name Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 3157-ZX75-2R15-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 18 dB
View Details
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω - DPLB-2025A0+ - Mini-Circuits
Specs
Device Type Diplexer
Insertion Loss 1 dB
RX (Low) 204 MHz
View Details
DIPLEXER / SMA / BKT RoHS - ZDPLX-592B-S+ - Mini-Circuits
Specs
Device Type Diplexer
Package Type Connectorized
Connectors SMA
View Details
RF Multiplexers - 3157-TPLX-E3000+TR-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 10 to 12 dB
View Details
2 suppliers