Mini-Circuits RF Multiplexers TPLX-E3000+

Description
LUMPED LC TRIPLEXER
Request a Quote Datasheet
Description
LUMPED LC TRIPLEXER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-TPLX-E3000+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-TPLX-E3000+TR-ND
RF Multiplexers 3157-TPLX-E3000+TR-ND
LUMPED LC TRIPLEXER

LUMPED LC TRIPLEXER

Buy Now Datasheet
RF Multiplexers - 3157-TPLX-E3000+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-TPLX-E3000+CT-ND
RF Multiplexers 3157-TPLX-E3000+CT-ND
LUMPED LC TRIPLEXER

LUMPED LC TRIPLEXER

Buy Now Datasheet
RF Multiplexers - 3157-TPLX-E3000+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-TPLX-E3000+DKR-ND
RF Multiplexers 3157-TPLX-E3000+DKR-ND
LUMPED LC TRIPLEXER

LUMPED LC TRIPLEXER

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Multiplexers
TPLX-E3000+
RF and Wireless - RF Multiplexers TPLX-E3000+
LUMPED LC TRIPLEXER

LUMPED LC TRIPLEXER

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-TPLX-E3000+TR-ND TPLX-E3000+
Product Name RF Multiplexers RF and Wireless - RF Multiplexers
Device Type Triplexer Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
791-826 / 832-867 MHz Cavity Duplexer - AD808-849D381 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
Duplexer - 5o40100770 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A05+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details