Mini-Circuits RF Multiplexers LDP-1050-252+

Description
RF Diplexer 1MHz ~ 1.05GHz / 1.65GHz ~ 2.5GHz 6-SMD, No Lead
Request a Quote Datasheet
Description
RF Diplexer 1MHz ~ 1.05GHz / 1.65GHz ~ 2.5GHz 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-LDP-1050-252+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1MHz ~ 1.05GHz / 1.65GHz ~ 2.5GHz 6-SMD, No Lead

RF Diplexer 1MHz ~ 1.05GHz / 1.65GHz ~ 2.5GHz 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-LDP-1050-252+TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
5745/5805 MHz Cavity Duplexer - AD5745-5805D464 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
Duplexer - 5o401211590 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2 dB
View Details
RF Multiplexers - 3157-LDPG-212-322+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 14 to 16 dB
View Details