Mini-Circuits RF Multiplexers ZDSS-7G10G-S+

Description
SUSPENDED SUBSTRATE DIPLEXER
Request a Quote Datasheet
Description
SUSPENDED SUBSTRATE DIPLEXER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-ZDSS-7G10G-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-ZDSS-7G10G-S+-ND
RF Multiplexers 3157-ZDSS-7G10G-S+-ND
SUSPENDED SUBSTRATE DIPLEXER

SUSPENDED SUBSTRATE DIPLEXER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-ZDSS-7G10G-S+-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
456-458 / 468-470 MHz Cavity Duplexer - AD457-469D316 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
Duplexer - 5o402901200 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
RF Multiplexers - 3157-ZDSS-3G4G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 10 dB
View Details