Mini-Circuits RF Adapter Right Angle DIN Female to DIN Female DC - 6GHz 50Ω DINFR-DINF+

Description
Mini-Circuits’ DINFR-DINF+ is a coaxial DIN female right angle to DIN female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINFR-DINF+
Request a Quote
Description
Mini-Circuits’ DINFR-DINF+ is a coaxial DIN female right angle to DIN female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINFR-DINF+
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DINFR-DINF+ is a 50Ω coaxial adapter converting a right-angle DIN female connector to a straight DIN female connector, operating from DC to 6 GHz. It measures 1.693 inches in length and features passivated stainless-steel construction with a gold-plated beryllium copper center pin. The adapter exhibits a typical insertion loss of 0.07 dB and a typical VSWR of 1.20:1 across the frequency range. It operates reliably at case temperatures from -45 °C to +125 °C and complies with environmental rating ENV152 and RoHS standards.

Datasheet Summary
Powered by GS/AI

The DINFR-DINF+ is a 50Ω coaxial adapter converting a right-angle DIN female connector to a straight DIN female connector, operating from DC to 6 GHz. It measures 1.693 inches in length and features passivated stainless-steel construction with a gold-plated beryllium copper center pin. The adapter exhibits a typical insertion loss of 0.07 dB and a typical VSWR of 1.20:1 across the frequency range. It operates reliably at case temperatures from -45 °C to +125 °C and complies with environmental rating ENV152 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle DIN Female to DIN Female DC - 6GHz 50Ω - DINFR-DINF+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle DIN Female to DIN Female DC - 6GHz 50Ω
DINFR-DINF+
RF Adapter Right Angle DIN Female to DIN Female DC - 6GHz 50Ω DINFR-DINF+
Mini-Circuits’ DINFR-DINF+ is a coaxial DIN female right angle to DIN female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINFR-DINF+

Mini-Circuits’ DINFR-DINF+ is a coaxial DIN female right angle to DIN female adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINFR-DINF+

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number DINFR-DINF+
Product Name RF Adapter Right Angle DIN Female to DIN Female DC - 6GHz 50Ω
Connector Type DIN Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.85mm Male DC - 67 GHz 50Ω - 10M-185M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.06 to 1.25 :1
View Details
RF Adapter Right Angle 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24MR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details
RF Adapter Straight N Female to N Male DC - 11GHz 50Ω - NF-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 11000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KFPM-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.25 :1
View Details