Mini-Circuits RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω NF-BM50+

Description
RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω
Request a Quote
Description
RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NF-BM50+ is a 50Ω coaxial adapter that connects N-female to BNC-male connectors for DC to 2 GHz applications. It features a brass body with nickel plating, a case style DJ1011, and dimensions of 17.27 mm by 34.54 mm. The adapter has a typical insertion loss of 0.06 dB and a maximum VSWR of 1.15:1 across its frequency range. It operates reliably between -55°C and +100°C, with identical storage temperature limits.

Datasheet Summary
Powered by GS/AI

NF-BM50+ is a 50Ω coaxial adapter that connects N-female to BNC-male connectors for DC to 2 GHz applications. It features a brass body with nickel plating, a case style DJ1011, and dimensions of 17.27 mm by 34.54 mm. The adapter has a typical insertion loss of 0.06 dB and a maximum VSWR of 1.15:1 across its frequency range. It operates reliably between -55°C and +100°C, with identical storage temperature limits.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω - NF-BM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω
NF-BM50+
RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω NF-BM50+
RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω

RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NF-BM50+
Product Name RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω
Connector Type BNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle DIN Female to DIN Female DC - 6GHz 50Ω - DINFR-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω - KF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm-F
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
WR28 UG-599/U to 2.92mm Female Waveguide to Coax Adapter Right Angle 26.5 - 40GHz - WR28-KFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 40000.0 MHz
View Details