Mini-Circuits RF Adapter Right Angle DIN Female to DIN Male DC - 6GHz 50Ω DINFR-DINM+

Description
Mini-Circuits’ DINFR-DINM+ is a coaxial DIN female right angle to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINFR-DINM+
Request a Quote Datasheet
Description
Mini-Circuits’ DINFR-DINM+ is a coaxial DIN female right angle to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINFR-DINM+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle DIN Female to DIN Male DC - 6GHz 50Ω - DINFR-DINM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle DIN Female to DIN Male DC - 6GHz 50Ω
DINFR-DINM+
RF Adapter Right Angle DIN Female to DIN Male DC - 6GHz 50Ω DINFR-DINM+
Mini-Circuits’ DINFR-DINM+ is a coaxial DIN female right angle to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINFR-DINM+

Mini-Circuits’ DINFR-DINM+ is a coaxial DIN female right angle to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINFR-DINM+

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number DINFR-DINM+
Product Name RF Adapter Right Angle DIN Female to DIN Male DC - 6GHz 50Ω
Connector Type DIN Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz Bulkhead 50Ω - 24B-KB+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω - SM-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.12 :1
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω - 10F-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.06 :1
View Details