Mini-Circuits RF Adapter Straight 1.0mm Male to 1.35mm Female DC - 90 GHz 50Ω 10M-135F+

Description
Mini-Circuits’ 10M-135F+ is a coaxial 1.0 mm Male to 1.35 mm Female adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-135F+ features passivated stainless-steel construction and measures only 0.65” in length.
Request a Quote
Description
Mini-Circuits’ 10M-135F+ is a coaxial 1.0 mm Male to 1.35 mm Female adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-135F+ features passivated stainless-steel construction and measures only 0.65” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10M-135F+ is a coaxial adapter connecting a 1.0 mm male connector to a 1.35 mm female connector, designed for use from DC to 90 GHz with a 50 Ω impedance. It has a straight body, measures 0.65 inches in length, and weighs 2.4 grams. The adapter features passivated stainless-steel construction, with a typical insertion loss of 0.29 dB at 30-60 GHz and a typical VSWR of 1.07:1 across the operating range. The operating and storage case temperature range is -55°C to +100°C. The part is RoHS compliant and meets environmental rating ENV89.

Datasheet Summary
Powered by GS/AI

The 10M-135F+ is a coaxial adapter connecting a 1.0 mm male connector to a 1.35 mm female connector, designed for use from DC to 90 GHz with a 50 Ω impedance. It has a straight body, measures 0.65 inches in length, and weighs 2.4 grams. The adapter features passivated stainless-steel construction, with a typical insertion loss of 0.29 dB at 30-60 GHz and a typical VSWR of 1.07:1 across the operating range. The operating and storage case temperature range is -55°C to +100°C. The part is RoHS compliant and meets environmental rating ENV89.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.0mm Male to 1.35mm Female DC - 90 GHz 50Ω - 10M-135F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.0mm Male to 1.35mm Female DC - 90 GHz 50Ω
10M-135F+
RF Adapter Straight 1.0mm Male to 1.35mm Female DC - 90 GHz 50Ω 10M-135F+
Mini-Circuits’ 10M-135F+ is a coaxial 1.0 mm Male to 1.35 mm Female adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-135F+ features passivated stainless-steel construction and measures only 0.65” in length.

Mini-Circuits’ 10M-135F+ is a coaxial 1.0 mm Male to 1.35 mm Female adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-135F+ features passivated stainless-steel construction and measures only 0.65” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 10M-135F+
Product Name RF Adapter Straight 1.0mm Male to 1.35mm Female DC - 90 GHz 50Ω
Connector Type 1.0/2.3; 1.0 mm Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 3.5mm Male DC - 34.5GHz 50Ω - 24M-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω - SMPF-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.06 to 1.2 :1
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω - KM-KM50-T+ - Mini-Circuits
Specs
Connector Type 2.92mm; 2.92 mm Male
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24FR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details