Mini-Circuits RF Adapter Straight 2.92 mm Male to 3.5 mm Female DC - 33GHz 50Ω KM-35F+

Description
Mini-Circuits’ KM-35F+ is a coaxial 2.92mm Male to 3.5mm Female adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KM-35F+ features passivated stainless steel construction and measures only 0.81’’ in length.
Request a Quote
Description
Mini-Circuits’ KM-35F+ is a coaxial 2.92mm Male to 3.5mm Female adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KM-35F+ features passivated stainless steel construction and measures only 0.81’’ in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KM-35F+ is a 50Ω coaxial adapter transitioning from a 2.92 mm male to a 3.5 mm female connector, operating from DC to 33 GHz with a typical insertion loss of 0.09 dB and a typical VSWR of 1.04:1. It features passivated stainless steel construction, a length of 0.81 inches, and operates reliably across a temperature range of -45°C to +125°C. The connector body and lock ring are passivated stainless steel, contacts are gold-plated beryllium copper, the insulator is ULTEM-1000, and the gasket is silicone rubber.

Datasheet Summary
Powered by GS/AI

The KM-35F+ is a 50Ω coaxial adapter transitioning from a 2.92 mm male to a 3.5 mm female connector, operating from DC to 33 GHz with a typical insertion loss of 0.09 dB and a typical VSWR of 1.04:1. It features passivated stainless steel construction, a length of 0.81 inches, and operates reliably across a temperature range of -45°C to +125°C. The connector body and lock ring are passivated stainless steel, contacts are gold-plated beryllium copper, the insulator is ULTEM-1000, and the gasket is silicone rubber.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92 mm Male to 3.5 mm Female DC - 33GHz 50Ω - KM-35F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92 mm Male to 3.5 mm Female DC - 33GHz 50Ω
KM-35F+
RF Adapter Straight 2.92 mm Male to 3.5 mm Female DC - 33GHz 50Ω KM-35F+
Mini-Circuits’ KM-35F+ is a coaxial 2.92mm Male to 3.5mm Female adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KM-35F+ features passivated stainless steel construction and measures only 0.81’’ in length.

Mini-Circuits’ KM-35F+ is a coaxial 2.92mm Male to 3.5mm Female adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KM-35F+ features passivated stainless steel construction and measures only 0.81’’ in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KM-35F+
Product Name RF Adapter Straight 2.92 mm Male to 3.5 mm Female DC - 33GHz 50Ω
Frequency Range 33000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KB-KB50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω - 10F-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.06 :1
View Details
1.0 mm-Female to WR12 UG387/U Flange Waveguide Coax Adapter Right Angle 60 – 90 GHz - WR12-10R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR12 UG387/U Flange 1.
Frequency Range 90000.0 MHz
View Details