Mini-Circuits RF Adapter Straight N Female to N Male DC - 11GHz 50Ω NF-NM50+

Description
Mini-Circuits' NF-NM50+ is a coaxial N-Female to N-Male adapter supporting a wide range of applications from DC to 11 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NF-NM50+ features a tri-metal finish construction and measures only 1.58" in length.
Request a Quote
Description
Mini-Circuits' NF-NM50+ is a coaxial N-Female to N-Male adapter supporting a wide range of applications from DC to 11 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NF-NM50+ features a tri-metal finish construction and measures only 1.58" in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' NF-NM50+ is a coaxial N-female to N-male adapter designed for RF interconnections from DC to 11 GHz in 50Ω systems. It has a length of 1.58 inches and features a tri-metal finish. The adapter exhibits a typical insertion loss of 0.04 dB at 6 GHz and 0.07 dB at frequencies between 6 and 11 GHz, with a typical VSWR of 1.03:1 at 6 GHz and 1.06:1 up to 11 GHz. It operates reliably across a temperature range of -55°C to +100°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' NF-NM50+ is a coaxial N-female to N-male adapter designed for RF interconnections from DC to 11 GHz in 50Ω systems. It has a length of 1.58 inches and features a tri-metal finish. The adapter exhibits a typical insertion loss of 0.04 dB at 6 GHz and 0.07 dB at frequencies between 6 and 11 GHz, with a typical VSWR of 1.03:1 at 6 GHz and 1.06:1 up to 11 GHz. It operates reliably across a temperature range of -55°C to +100°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight N Female to N Male DC - 11GHz 50Ω - NF-NM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight N Female to N Male DC - 11GHz 50Ω
NF-NM50+
RF Adapter Straight N Female to N Male DC - 11GHz 50Ω NF-NM50+
Mini-Circuits' NF-NM50+ is a coaxial N-Female to N-Male adapter supporting a wide range of applications from DC to 11 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NF-NM50+ features a tri-metal finish construction and measures only 1.58" in length.

Mini-Circuits' NF-NM50+ is a coaxial N-Female to N-Male adapter supporting a wide range of applications from DC to 11 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NF-NM50+ features a tri-metal finish construction and measures only 1.58" in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NF-NM50+
Product Name RF Adapter Straight N Female to N Male DC - 11GHz 50Ω
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KB-KB50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185FR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω - 24FPM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.2 :1
View Details