Mini-Circuits RF Adapter Straight 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω 185F-KF+

Description
Mini-Circuits’ 185F-KF+ is a coaxial 1.85 mm-F to 2.92 mm-F adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-KF+ features passivated stainless steel construction and measures only 0.82” in length.
Request a Quote
Description
Mini-Circuits’ 185F-KF+ is a coaxial 1.85 mm-F to 2.92 mm-F adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-KF+ features passivated stainless steel construction and measures only 0.82” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits 185F-KF+ is a coaxial adapter that connects 1.85 mm-Female to 2.92 mm-Female interfaces for DC to 40 GHz applications. It is constructed of passivated stainless steel, measures 0.82 inches in length, and weighs 3.3 grams. The adapter exhibits a typical insertion loss of 0.13 dB and a typical VSWR of 1.05:1 across its operating band. It supports a temperature range of -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits 185F-KF+ is a coaxial adapter that connects 1.85 mm-Female to 2.92 mm-Female interfaces for DC to 40 GHz applications. It is constructed of passivated stainless steel, measures 0.82 inches in length, and weighs 3.3 grams. The adapter exhibits a typical insertion loss of 0.13 dB and a typical VSWR of 1.05:1 across its operating band. It supports a temperature range of -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185F-KF+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω
185F-KF+
RF Adapter Straight 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω 185F-KF+
Mini-Circuits’ 185F-KF+ is a coaxial 1.85 mm-F to 2.92 mm-F adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-KF+ features passivated stainless steel construction and measures only 0.82” in length.

Mini-Circuits’ 185F-KF+ is a coaxial 1.85 mm-F to 2.92 mm-F adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-KF+ features passivated stainless steel construction and measures only 0.82” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185F-KF+
Product Name RF Adapter Straight 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω
Connector Type 1.85mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24F-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight N Male to N Male DC - 6GHz 50Ω - NM-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω - NFFL-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω - 135MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details