The Mini-Circuits CMA-545G1+ is a monolithic E-pHEMT amplifier for 0.4 to 2.2 GHz applications, designed for low noise receiver front ends. It features a ceramic hermetic DL1721 package measuring 3x3x1.14 mm, operates from a single +5 V supply, and is internally matched to 50Ω with no external components required. Typical specifications include 31.8 dB gain, 0.8 dB noise figure, +36.1 dBm output IP3, and +22.8 dBm P1dB at 0.9 GHz. The device supports an operating temperature range of -55°C to +105°C and has a Class 1B HBM ESD rating. It meets MIL-STD qualification tests including hermeticity, thermal shock, vibration, and HTOL.
Mini-Circuits CMA-545G1+ is a E-pHEMT based Low Noise MMIC Amplifier operating from 0.4 to 2.2 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single +5 V supply and is internally matched to 50Ω. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CMA-545G1+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 400 MHz to 2200 MHz, 50Ω, Ceramic, 3x3 mm Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Frequency Range | 400 to 2200 MHz |
| Minimum Gain | 25.4 dB |
| Maximum Gain | 34.5 dB |