The ZFL-500LN+ is a 50 Ω coaxial low noise amplifier covering 0.1 to 500 MHz with a typical noise figure of 2.9 dB and gain of 24 dB. It operates from a +15 V DC supply at 60 mA maximum, with a maximum input power of +14 dBm and output power at 1 dB compression of +8.01 dBm at 500 MHz. VSWR is 1.5:1 typical, rising to 1.6:1 maximum below 0.2 MHz. The device is housed in a Y460 case measuring 31.75 × 31.75 × 19.05 mm and is RoHS compliant. Operating temperature ranges from -20°C to 71°C.
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω
LNA, 0.1 - 500 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZFL-500LN+ | 3157-ZFL-500LN+-ND | ZFL-500LN+ |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -20 to 71 C (-4 to 160 F) | ||
| Package Type | Connectorized | Connectorized; Module, SMA Connectors | |
| Connectors | SMA | ||
| Nominal Impedance | 50 |