Mini-Circuits Ceramic Resonator Band Pass Filter, 2200 - 2600 MHz, 50Ω CBP-2400A+

Description
CBP-2400A+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close-in rejection, low insertion loss and high power handling for use in mobile satellite, ISM and amateur radio
Request a Quote
Description
CBP-2400A+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close-in rejection, low insertion loss and high power handling for use in mobile satellite, ISM and amateur radio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP-2400A+ is a surface mount ceramic-coaxial-resonator bandpass filter designed for 50Ω systems in the 2200 to 2600 MHz range. It features a shielded KU1513 package measuring 0.550 x 1.040 x 0.185 inches, with a typical insertion loss of 1.1 dB across the passband and a maximum VSWR of 2.32:1. The filter provides at least 20 dB of rejection below 1780 MHz and above 3480 MHz, supports up to 5 W RF power input, and operates reliably from -40°C to 85°C. It is RoHS compliant and built to withstand solder reflow stress.

Datasheet Summary
Powered by GS/AI

CBP-2400A+ is a surface mount ceramic-coaxial-resonator bandpass filter designed for 50Ω systems in the 2200 to 2600 MHz range. It features a shielded KU1513 package measuring 0.550 x 1.040 x 0.185 inches, with a typical insertion loss of 1.1 dB across the passband and a maximum VSWR of 2.32:1. The filter provides at least 20 dB of rejection below 1780 MHz and above 3480 MHz, supports up to 5 W RF power input, and operates reliably from -40°C to 85°C. It is RoHS compliant and built to withstand solder reflow stress.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 2200 - 2600 MHz, 50Ω - CBP-2400A+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 2200 - 2600 MHz, 50Ω
CBP-2400A+
Ceramic Resonator Band Pass Filter, 2200 - 2600 MHz, 50Ω CBP-2400A+
CBP-2400A+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close-in rejection, low insertion loss and high power handling for use in mobile satellite, ISM and amateur radio

CBP-2400A+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close-in rejection, low insertion loss and high power handling for use in mobile satellite, ISM and amateur radio

Supplier's Site Datasheet
RF Filters - 3157-CBP-2400A+-ND - DigiKey
Thief River Falls, MN, United States
BPF, 2200 - 2600 MHZ, 50

BPF, 2200 - 2600 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-2400A+ 3157-CBP-2400A+-ND
Product Name Ceramic Resonator Band Pass Filter, 2200 - 2600 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2400 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 495 - 510 MHz, 50Ω - BPF-B503+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Lumped LC Band Pass Filter, 24 - 31 MHz, 50Ω - BBP-27R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1.3 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω - RBP-440+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LTCC Band Pass Filter, 7500 - 7900 MHz, 50Ω - BFCN-7700+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7700 dB
View Details
2 suppliers