ZABP-4R5-S+ is a coaxial bandpass filter designed for the 2 to 7 MHz frequency range with a 50 Ω impedance. It features an SMA-male to SMA-female connectorized package in case style UU1842, measuring 58.42 mm in length, 57.15 mm in width, and 19.05 mm in height, with a weight of 124 grams. The filter exhibits a maximum insertion loss of 1.5 dB within the passband and maintains a typical VSWR of 1.2:1. It provides stopband rejection of at least 20 dB from 17 MHz to 4000 MHz. Operating temperature ranges from -40°C to 85°C, and it is rated for a maximum RF input power of 1 W. The part is RoHS compliant.
ZABP-4R5-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 2 to 7 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and con- sistent performance across temperature.
LUMPED LC BPF, 2 - 7 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZABP-4R5-S+ | 3157-ZABP-4R5-S+-ND |
| Product Name | Lumped LC Band Pass Filter, 2 - 7 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 4.5 dB | 1.5 dB |
| Package Type | Connectorized | Module, SMA Connectors |