The BFHK-7851+ is a ceramic LTCC bandpass filter designed for 6.7 to 8.6 GHz applications with 50Ω impedance. It features a surface-mountable 1812 (4.5mm x 3.2mm) LGA package, shielded construction, and achieves a passband insertion loss of 3.2 dB typical and stopband rejection of 80 dB up to 18.5 GHz. The device supports RF input power up to 1W and operates over a temperature range of -55 to +125°C.
The BFHK-7851+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 6.7 – 8.6 GHz is as low as 3.2 dB, with typical stopband rejections at 80 dB up to 18.5 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
RF FILTER BAND PASS 7.6GHZ 3SMD
RF FILTER BAND PASS 7.6GHZ 3SMD
RF FILTER BAND PASS 7.6GHZ 3SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-7851+ | 3157-BFHK-7851+TR-ND |
| Product Name | LTCC Band Pass Filter, 6700 - 8600 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 7.6 dB | 4.2 dB |
| Filter Technology | Passive Filter |