Mini-Circuits Ceramic Resonator Band Pass Filter, 2631.5 - 2681 MHz, 50Ω CBP4-T2656R25+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP4-T2656R25+ is a surface-mount bandpass filter with a center frequency of 2656.25 MHz and a passband from 2631.5 to 2681 MHz, designed for 50Ω systems. It features a typical insertion loss of 1.8 dB, a VSWR of 1.42:1, and a maximum RF power input of 6 W at 25°C. The filter offers stopband insertion loss up to 50 dB and operates across a temperature range of -40°C to 85°C. It is housed in a VS2537 shielded case measuring 19.05 mm by 12.70 mm by 5.33 mm, with a weight of 2.0 grams. The part is RoHS compliant and suitable for defense, satellite, and radio astronomy applications.

Datasheet Summary
Powered by GS/AI

The CBP4-T2656R25+ is a surface-mount bandpass filter with a center frequency of 2656.25 MHz and a passband from 2631.5 to 2681 MHz, designed for 50Ω systems. It features a typical insertion loss of 1.8 dB, a VSWR of 1.42:1, and a maximum RF power input of 6 W at 25°C. The filter offers stopband insertion loss up to 50 dB and operates across a temperature range of -40°C to 85°C. It is housed in a VS2537 shielded case measuring 19.05 mm by 12.70 mm by 5.33 mm, with a weight of 2.0 grams. The part is RoHS compliant and suitable for defense, satellite, and radio astronomy applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 2631.5 - 2681 MHz, 50Ω - CBP4-T2656R25+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 2631.5 - 2681 MHz, 50Ω
CBP4-T2656R25+
Ceramic Resonator Band Pass Filter, 2631.5 - 2681 MHz, 50Ω CBP4-T2656R25+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP4-T2656R25+
Product Name Ceramic Resonator Band Pass Filter, 2631.5 - 2681 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω - BFHKI-1742+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 5725 - 5825 MHz, 50Ω - CBP-5800AG+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 22000 - 31000 MHz, 50Ω - BFCQ-2702+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 26.1 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 3 - 30 MHz, 50Ω - ZABP-16+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
VSWR 16 :1
View Details
2 suppliers