The CBP3-2700BR+ is a surface mount ceramic resonator bandpass filter designed for RF applications in the 2646 to 2754 MHz range with 50Ω impedance. It features a typical insertion loss of 1.3 dB, return loss of 15 dB, and upper stopband rejection of 55 dB. The device handles up to 7 W input power and operates from -40°C to +85°C. It is housed in a YG3251 case measuring 13 x 12.5 mm and complies with RoHS standards. Environmental rating is ENV54.
All our Surface Mount Ceramic Resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
RF FILTER BAND PASS 2.7GHZ 10SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP3-2700BR+ | 3157-CBP3-2700BR+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 2.646 - 2.754 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 2700 dB | 2 dB |