The BPF-A535+ is a 50Ω surface mount bandpass filter operating from 460 to 610 MHz with a center frequency of 535 MHz, designed for applications requiring sharp roll-off and low insertion loss. It is housed in a shielded HQ1157 package measuring 0.365
The BPF-A535+ is a 50Ω bandpass filter in a shielded package (size of 0.365" x 1.360" x 0.35") fabricated using SMT technology. Covering 535 MHz ± 75 MHz band width, these units offer good matching within the passband and low IL in the passband. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition It has consistent performance across temperature.
535MHz Center Frequency Band Pass RF Filter (Radio Frequency) 150MHz Bandwidth 2dB 14-SMD Module
RF FILTER BAND PASS 535MHZ 14SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-A535+ | 3157-BPF-A535+TR-ND | BPF-A535+ |
| Product Name | Lumped LC Band Pass Filter, 460 - 610 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 535 dB | 2 dB | 2 dB |
| Filter Technology | Passive Filter |