Mini-Circuits Lumped LC Band Pass Filter, 138 - 238 MHz, 50Ω RBP-188+

Description
The RBP-188+ is a broad band filter in a small shielded package (size of 0.35" x 0.35" x 0.10") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss for use in mobile networks and digital television.
Request a Quote Datasheet
Description
The RBP-188+ is a broad band filter in a small shielded package (size of 0.35" x 0.35" x 0.10") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss for use in mobile networks and digital television.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 138 - 238 MHz, 50Ω - RBP-188+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 138 - 238 MHz, 50Ω
RBP-188+
Lumped LC Band Pass Filter, 138 - 238 MHz, 50Ω RBP-188+
The RBP-188+ is a broad band filter in a small shielded package (size of 0.35" x 0.35" x 0.10") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss for use in mobile networks and digital television.

The RBP-188+ is a broad band filter in a small shielded package (size of 0.35" x 0.35" x 0.10") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss for use in mobile networks and digital television.

Supplier's Site Datasheet
RF Filters - 3157-RBP-188+CT-ND - DigiKey
Thief River Falls, MN, United States
188MHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 8-SMD, No Lead

188MHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RBP-188+TR-ND - DigiKey
Thief River Falls, MN, United States
188MHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 8-SMD, No Lead

188MHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RBP-188+DKR-ND - DigiKey
Thief River Falls, MN, United States
188MHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 8-SMD, No Lead

188MHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 3dB 8-SMD, No Lead

Buy Now Datasheet
RF Filters - RBP-188+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RBP-188+
RF Filters RBP-188+
RF FILTER BAND PASS 188MHZ 8SMD

RF FILTER BAND PASS 188MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RBP-188+ 3157-RBP-188+CT-ND RBP-188+
Product Name Lumped LC Band Pass Filter, 138 - 238 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 188 dB 3 dB 3 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 100 - 140 MHz, 50Ω - BPF-A120+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 120 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 470 - 705 MHz, 50Ω - BPF-C587+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 587 dB
View Details
3 suppliers
LTCC Band Pass Filter, 9200 - 11300 MHz, 50Ω - BFHK-1072+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 10.2 dB
View Details
2 suppliers
RF Filters - 3157-HFCG-1630+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 6425 MHz
View Details