ABF-16G+ -- THIN FILM BANDPASS FILTER, 15.75 TO 16.25 GHZ, 50Ω
Mini-Circuits
Thin Film Bandpass Filter, 15.75 to 16.25 GHz, 50Ω
ABF-16G+
Description
Low Passband Insertion Loss of 2.5 dB Typ.
High Rejection of 48 dB Typ
Good Return Loss of 15 dB Typ
Request a Quote
Email Supplier
Datasheet
Description
Low Passband Insertion Loss of 2.5 dB Typ.
High Rejection of 48 dB Typ
Good Return Loss of 15 dB Typ
Request a Quote
Email Supplier
Datasheet
Suppliers
Thin Film Bandpass Filter, 15.75 to 16.25 GHz, 50Ω
ABF-16G+
Low Passband Insertion Loss of 2.5 dB Typ.
High Rejection of 48 dB Typ
Good Return Loss of 15 dB Typ
- Low Passband Insertion Loss of 2.5 dB Typ.
- High Rejection of 48 dB Typ
- Good Return Loss of 15 dB Typ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
ABF-16G+ |
|
Product Name
|
Thin Film Bandpass Filter, 15.75 to 16.25 GHz, 50Ω |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Insertion Loss
370 dB
View Details
2 suppliers
Filter Technology
Passive Filter
Filter Type
High Pass
Fc
4495 MHz
View Details
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Insertion Loss
101 dB
View Details
2 suppliers
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Insertion Loss
59 dB
View Details
3 suppliers