Mini-Circuits Ceramic Resonator Band Pass Filter, 1442 to 1538 MHz CBP3-1490CB+

Description
All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Description
All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP3-1490CB+ is a surface-mount ceramic resonator bandpass filter designed for 5G base station applications, operating across a passband of 1442 to 1538 MHz with a center frequency of 1490 MHz. It features a typical insertion loss of 1.0 dB and a return loss of 14 dB within the passband. The filter provides high lower stopband rejection of 70 dB up to 850 MHz and upper stopband rejection of up to 45 dB from 1850 to 2200 MHz. It is rated for an operating temperature range of -40°C to +85°C and supports an input power of 12 W at 25°C, linearly derating to 2 W at 85°C. The device uses a BAT3582-1 case style, is RoHS compliant, and requires external DC blocking capacitors in applications with DC bias. The suggested PCB layout is PL-818.

Datasheet Summary
Powered by GS/AI

The CBP3-1490CB+ is a surface-mount ceramic resonator bandpass filter designed for 5G base station applications, operating across a passband of 1442 to 1538 MHz with a center frequency of 1490 MHz. It features a typical insertion loss of 1.0 dB and a return loss of 14 dB within the passband. The filter provides high lower stopband rejection of 70 dB up to 850 MHz and upper stopband rejection of up to 45 dB from 1850 to 2200 MHz. It is rated for an operating temperature range of -40°C to +85°C and supports an input power of 12 W at 25°C, linearly derating to 2 W at 85°C. The device uses a BAT3582-1 case style, is RoHS compliant, and requires external DC blocking capacitors in applications with DC bias. The suggested PCB layout is PL-818.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1442 to 1538 MHz - CBP3-1490CB+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1442 to 1538 MHz
CBP3-1490CB+
Ceramic Resonator Band Pass Filter, 1442 to 1538 MHz CBP3-1490CB+
All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP3-1490CB+
Product Name Ceramic Resonator Band Pass Filter, 1442 to 1538 MHz
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 1400 - 1800 MHz, 50Ω - BPF-A1600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1600 dB
View Details
3 suppliers
LTCC Band Pass Filter, 4040 - 6500 MHz, 50Ω - BFCV-5270+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers
LTCC SMT Band Pass Filter, 11.9 - 12.8 GHz, 50Ω - BFHKI-1272+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω - BFCW-542+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 5350 dB
View Details
4 suppliers