The BFCV-5270+ is a surface-mount LTCC band-pass filter designed for RF applications between 4040 and 6500 MHz with a 50 Ω impedance. It features a 1210 form factor, 1.5 dB typical insertion loss within the passband, 8 dB typical return loss, and 20 dB typical stopband rejection from 8500 to 12000 MHz. The device operates from -55°C to +100°C and handles up to 6 W input power at +25°C, derating linearly to 0.25 W at +100°C. It requires external DC blocking capacitors in applications with DC voltage or current. The filter meets RoHS and REACH compliance and is mounted on a PCB using the suggested PL-503 layout.
The BFCV-5270+ is a passive RF component optimized for band-pass filter applications in low-frequency circuits. Its ceramic-based construction ensures stable electrical performance across a wide operating range, supporting consistent center frequency and bandwidth characteristics under varying environmental conditions. Its internal structure is engineered to minimize parasitic effects, which is critical for maintaining sharp filter response and low insertion loss. The compact form factor and controlled electrical behavior contribute to high reliability and repeatable filter performance that is well suited for dense PCB layouts.
5.27GHz Center Band Pass Ceramic Filter 2.46GHz 50Ohm 1210 (3225 Metric), 4 PC Pad
5.27GHz Center Band Pass Ceramic Filter 2.46GHz 50Ohm 1210 (3225 Metric), 4 PC Pad
5.27GHz Center Band Pass Ceramic Filter 2.46GHz 50Ohm 1210 (3225 Metric), 4 PC Pad
Manufacturer: Mini-Circuits
Win Source Part Number: 819284-BFCV-5270+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
LTCC BAND PASS FILTER, 4040 - 65
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCV-5270+ | 3157-BFCV-5270+CT-ND | BFCV-5270+ | BFCV-5270+ |
| Product Name | LTCC Band Pass Filter, 4040 - 6500 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCV-5270+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Filter Design | Ceramic Filter | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 5270 dB | 4 dB | 4 dB |