Mini-Circuits LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω BFCW-542+

Description
LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω
Request a Quote Datasheet
Description
LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω - BFCW-542+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω
BFCW-542+
LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω BFCW-542+
LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω

LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ceramic Filters - BFCW-542+
BFCW-542+
Ceramic Filters - BFCW-542+ BFCW-542+
Manufacturer: Mini-Circuits Win Source Part Number: 737375-BFCW-542+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1715+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 737375-BFCW-542+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1715+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - 3157-BFCW-542+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCW-542+TR-ND
Ceramic Filters 3157-BFCW-542+TR-ND
5.35GHz Center Band Pass Ceramic Filter 1.3GHz 50Ohm 4-SMD Module

5.35GHz Center Band Pass Ceramic Filter 1.3GHz 50Ohm 4-SMD Module

Buy Now Datasheet
Ceramic Filters - 3157-BFCW-542+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCW-542+DKR-ND
Ceramic Filters 3157-BFCW-542+DKR-ND
5.35GHz Center Band Pass Ceramic Filter 1.3GHz 50Ohm 4-SMD Module

5.35GHz Center Band Pass Ceramic Filter 1.3GHz 50Ohm 4-SMD Module

Buy Now Datasheet
Ceramic Filters - 3157-BFCW-542+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCW-542+CT-ND
Ceramic Filters 3157-BFCW-542+CT-ND
5.35GHz Center Band Pass Ceramic Filter 1.3GHz 50Ohm 4-SMD Module

5.35GHz Center Band Pass Ceramic Filter 1.3GHz 50Ohm 4-SMD Module

Buy Now Datasheet
Ceramic Filters - BFCW-542+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
BFCW-542+
Ceramic Filters BFCW-542+
LTCC BAND PASS FILTER, 4700 - 60

LTCC BAND PASS FILTER, 4700 - 60

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BFCW-542+ BFCW-542+ 3157-BFCW-542+TR-ND BFCW-542+
Product Name LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω Ceramic Filters - BFCW-542+ Ceramic Filters Ceramic Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 5350 dB 1.8 dB 1.8 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 30 - 70 MHz, 50Ω - BPF-C45+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LTCC Band Pass Filter, 5900 - 6900 MHz, 50Ω - BFHK-6751+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 6.4 dB
View Details
2 suppliers
RF Filters - 3157-HFCG-650+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3615 MHz
View Details
Lumped LC Band Pass Filter, 940 - 1060 MHz, 50Ω - BPF-V1000+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1000 dB
View Details
3 suppliers