The BPF-A475+ is a 50Ω surface mount bandpass filter designed for the 400 to 550 MHz frequency range, featuring a shielded HQ2706 package measuring 0.365" x 1.360" x 0.220". It provides a maximum insertion loss of 2.0 dB within the passband, a VSWR of 1.67:1, and stopband rejection of at least 40 dB below 300 MHz and above 650 MHz. The filter operates across a temperature range of -40°C to 85°C with a maximum RF power input of 5 W at 25°C, derating to 1.5 W at 85°C. The device is RoHS compliant.
The BPF-A475+ is a 50Ω bandpass filter in a shielded package (size of 0.365" x 1.360" x 0.22") fabricated using SMT technology. Covering 475 MHz ± 75 MHz band width, these units offer good matching within the passband and high rejection in the stopband. Its wide stopband rejection will be suitable for application which needs far-frequency attenu- ation. In addition it has consistent performance across temperature.
LUMPED LC BPF, 400-550 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-A475+ | 3157-BPF-A475+-ND |
| Product Name | Lumped LC Band Pass Filter, 400 - 550 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 475 dB | 2 dB |
| Filter Technology | Passive Filter |