BPF-A355+ is a surface mount bandpass filter designed for the 310 to 400 MHz frequency range with a center frequency of 355 MHz, supporting up to 0.8W RF power input. It features a typical insertion loss of 1.90 dB within the passband and a VSWR of 1.22:1, with rejection exceeding 20 dB in both lower and upper stopbands. The filter is housed in a shielded HQ1157 case measuring 9.27 x 34.54 x 8.89 mm and operates reliably from -40°C to 85°C. It is RoHS compliant and fabricated using SMT technology with high Q capacitors and wire-welded inductors for high reliability.
BPF-A355+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 310 to 400 MHz. This filter build with high Q capacitors and wire welded inductors for high reliability. This filter has fast roll-off and general application in the UHF range
355MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth 3.5dB 18-SMD, No Lead
355MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth 3.5dB 18-SMD, No Lead
355MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth 3.5dB 18-SMD, No Lead
RF FILTER BAND PASS 355MHZ 18SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-A355+ | 3157-BPF-A355+DKR-ND | BPF-A355+ |
| Product Name | Lumped LC Band Pass Filter, 310 - 400 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 355 dB | 3.5 dB | 3.5 dB |
| Filter Technology | Passive Filter |