Mini-Circuits RF Filters EQY-6-24+

Description
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Request a Quote Datasheet
Description
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-EQY-6-24+DKR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-6-24+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-6-24+CT-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
Filters- RF Filters - EQY-6-24+ - Win Source Electronics
Laguna Hills, CA, United States
Filters- RF Filters
EQY-6-24+
Filters- RF Filters EQY-6-24+
Manufacturer: Mini-Circuits Category: Filters- RF Filters Series: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)

Manufacturer: Mini-Circuits
Category: Filters- RF Filters
Series: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Package / Case: 8-TFDFN Exposed Pad
Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet
RF Filters - EQY-6-24+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-6-24+
RF Filters EQY-6-24+
RF FILTER 6.3 DB 8TFDFN

RF FILTER 6.3 DB 8TFDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-EQY-6-24+DKR-ND EQY-6-24+ EQY-6-24+
Product Name RF Filters Filters- RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

15 to 20GHz – Band Pass Filter - UIYBPF4814A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 26000 MHz
Bandwidth 1.50E7 to 2.00E7 kHz
View Details
Passive GaAs MMIC 7-11.03 GHz Bandpass Filter - MFBP-00059PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7000 to 11030 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details