BBP-27R5+ is a 50W coaxial bandpass filter with a passband of 24 to 31 MHz, designed for harmonic rejection and use in transmitters, receivers, and test equipment. It features a connectorized package with BNC-male and BNC-female connectors, a case style of FF55, and dimensions of 14.47 mm by 65.79 mm. The filter exhibits a typical VSWR of 1.3:1 and insertion loss of 1.3 dB within the passband, with minimum rejection of 20 dB in the lower stop band (DC to 19 MHz) and 30 dB in the upper stop band (39 to 900 MHz). It operates from -40°C to 85°C and is RoHS compliant.
BBP-27R5+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 24 to 31 MHz, offering good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
LUMPED LC BPF, 24 - 31 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BBP-27R5+ | 3157-BBP-27R5+-ND |
| Product Name | Lumped LC Band Pass Filter, 24 - 31 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1.3 dB | 2.5 dB |
| Package Type | Connectorized | BNC In-Line Module |