RBP-440+ is a 50Ω lumped LC bandpass filter designed for 410 to 470 MHz operation with a center frequency of 440 MHz. It features a shielded GP731 case measuring 0.35" x 0.35" x 0.100", supports RF power input up to 0.5 W at 25°C, and operates from -40°C to 85°C. Typical insertion loss is 1.43 dB at center frequency, with VSWR of 1.3:1 in the passband and linear phase deviation of ±3° typ. within ±30 MHz of Fc. The filter provides stopband attenuation exceeding 20 dB from 320 MHz to 650 MHz and 30 dB from 200 MHz to 850 MHz, with aqueous washable construction and RoHS compliance.
Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω
440MHz Center Frequency Band Pass RF Filter (Radio Frequency) 60MHz Bandwidth 8-SMD, No Lead
440MHz Center Frequency Band Pass RF Filter (Radio Frequency) 60MHz Bandwidth 8-SMD, No Lead
440MHz Center Frequency Band Pass RF Filter (Radio Frequency) 60MHz Bandwidth 8-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 931530-RBP-440+
Features: 440MHz Center Frequency Band Pass RF Filter (Radio Frequency) 60MHz Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-RBP-440+TR, 3157-RBP-440+DKR, 3157-RBP-440+CT
| Mini-Circuits | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | RBP-440+ | 3157-RBP-440+TR-ND | RBP-440+ |
| Product Name | Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω | RF Filters | RF Filters - RBP-440+ |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |