Mini-Circuits Lumped LC Band Pass Filter, 495 - 510 MHz, 50Ω BPF-B503+

Description
Lumped LC Band Pass Filter, 495 - 510 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 495 - 510 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter for 495 to 510 MHz at 50 Ω, with a shielded HZ1198 case measuring 11.99 × 20.98 × 5.99 mm. It offers typ. insertion loss of 2.92 dB in the passband, VSWR of 1.5:1, and linear phase deviation of ±2 deg. max at Fc ± 15 MHz. Stopband rejection exceeds 40 dB from 400 to 610 MHz and beyond. Operating temperature range is -40°C to 85°C, with maximum RF power input of 0.5 W. RoHS compliant. Pin configuration: RF input on pin 1, output on pin 2, ground on pins 3-6.

Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter for 495 to 510 MHz at 50 Ω, with a shielded HZ1198 case measuring 11.99 × 20.98 × 5.99 mm. It offers typ. insertion loss of 2.92 dB in the passband, VSWR of 1.5:1, and linear phase deviation of ±2 deg. max at Fc ± 15 MHz. Stopband rejection exceeds 40 dB from 400 to 610 MHz and beyond. Operating temperature range is -40°C to 85°C, with maximum RF power input of 0.5 W. RoHS compliant. Pin configuration: RF input on pin 1, output on pin 2, ground on pins 3-6.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 495 - 510 MHz, 50Ω - BPF-B503+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 495 - 510 MHz, 50Ω
BPF-B503+
Lumped LC Band Pass Filter, 495 - 510 MHz, 50Ω BPF-B503+
Lumped LC Band Pass Filter, 495 - 510 MHz, 50Ω

Lumped LC Band Pass Filter, 495 - 510 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-BPF-B503+TR-ND - DigiKey
Thief River Falls, MN, United States
503MHz Center Frequency Band Pass RF Filter (Radio Frequency) 15MHz Bandwidth 6-SMD, No Lead

503MHz Center Frequency Band Pass RF Filter (Radio Frequency) 15MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-BPF-B503+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 503MHZ 6SMD

RF FILTER BAND PASS 503MHZ 6SMD

Buy Now Datasheet
RF Filters - 3157-BPF-B503+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 503MHZ 6SMD

RF FILTER BAND PASS 503MHZ 6SMD

Buy Now Datasheet
RF Filters - BPF-B503+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-B503+
RF Filters BPF-B503+
RF FILTER BAND PASS 503MHZ 6SMD

RF FILTER BAND PASS 503MHZ 6SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-B503+ 3157-BPF-B503+TR-ND BPF-B503+
Product Name Lumped LC Band Pass Filter, 495 - 510 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω - BFCN-2900+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2900 dB
View Details
3 suppliers
LTCC Band Pass Filter, 9200 - 11300 MHz, 50Ω - BFHK-1072+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 10.2 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 30 - 70 MHz, 50Ω - BPF-C45+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 2000 - 2300 MHz, 50Ω - CBP-2150AN+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers