The BFCN-7700+ is a LTCC bandpass filter designed for 7500 to 7900 MHz operation with a 50Ω impedance. It features a compact FV1206-4 package measuring 3.2mm x 1.6mm, low typical insertion loss of 1.8 dB, and sharp rejection near the passband. The device is hermetically sealed, temperature stable, and operates from -55°C to 100°C with a maximum RF power input of 2W at 25°C, derating linearly to 0.5W at 100°C. Wrap-around terminations enhance solderability and mechanical reliability. It is RoHS compliant.
The BFCN-7700+ LTCC Band Pass Filter is constructed with 5 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 7700 MHz ±200 MHz, these units offer low insertion loss and good rejection at the band reject edges.
7.7GHz Center Band Pass Ceramic Filter 400MHz 50Ohm 4-SMD, No Lead
CER FILTER 7.7GHZ BAND PASS
CER FILTER 7.7GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCN-7700+ | 3157-BFCN-7700+TR-ND |
| Product Name | LTCC Band Pass Filter, 7500 - 7900 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Insertion Loss | 7700 dB | 3.5 dB |