Mini-Circuits Ceramic Resonator Band Pass Filter, 1780 - 1980 MHz, 50Ω CBP-1880E+

Description
CBP-1880E+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package (size of 0.638" x 0.434" x 0.105") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in broadband, fixed wireless, image rejection and point-to-point radio. In addition, this model uses low profile resonators which gives very good size advantage.
Request a Quote Datasheet
Description
CBP-1880E+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package (size of 0.638" x 0.434" x 0.105") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in broadband, fixed wireless, image rejection and point-to-point radio. In addition, this model uses low profile resonators which gives very good size advantage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1780 - 1980 MHz, 50Ω - CBP-1880E+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1780 - 1980 MHz, 50Ω
CBP-1880E+
Ceramic Resonator Band Pass Filter, 1780 - 1980 MHz, 50Ω CBP-1880E+
CBP-1880E+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package (size of 0.638" x 0.434" x 0.105") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in broadband, fixed wireless, image rejection and point-to-point radio. In addition, this model uses low profile resonators which gives very good size advantage.

CBP-1880E+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package (size of 0.638" x 0.434" x 0.105") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in broadband, fixed wireless, image rejection and point-to-point radio. In addition, this model uses low profile resonators which gives very good size advantage.

Supplier's Site Datasheet
RF Filters - 3157-CBP-1880E+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 1.88GHZ 16SMD

RF FILTER BANDPASS 1.88GHZ 16SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-1880E+ 3157-CBP-1880E+-ND
Product Name Ceramic Resonator Band Pass Filter, 1780 - 1980 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1880 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 420 - 750 MHz, 50Ω - BPF-AM585+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 585 dB
View Details
RF Filters - 3157-HFCG-650+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3615 MHz
View Details
Lumped LC Band Pass Filter, 290 - 310 MHz, 50Ω - SXBP-300+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 300 dB
View Details
2 suppliers
Thin Film Band Pass Filter, 24250 - 27500 MHz, 50Ω - ABF-26G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 1.8 dB
View Details