Surface mount bandpass filter designed for 185 to 195 MHz operation with a 50Ω impedance, featuring a HZ1198 case style measuring 11.99 × 20.98 × 5.99 mm. It offers a typical insertion loss of 3.37 dB at 190 MHz, a return loss of 24.85 dB, a VSWR of 1.15:1 in the passband, and group delay variation of 47.53 to 66.14 ns. Operating temperature ranges from -40°C to 85°C, with a maximum RF power input of 0.5 W. RoHS compliant.
Lumped LC Band Pass Filter, 185 - 195 MHz, 50Ω
190MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 6-SMD, No Lead
RF FILTER BAND PASS 190MHZ 6SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-B190+ | 3157-BPF-B190+TR-ND | BPF-B190+ |
| Product Name | Lumped LC Band Pass Filter, 185 - 195 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |