Surface mount bandpass filter for 520 to 640 MHz with 50Ω impedance, housed in a shielded HQ1157 case measuring 34.54 x 9.27 x 8.89 mm, offering insertion loss less than 2.52 dB in the passband, VSWR under 1.4, and rejection exceeding 40 dB beyond ±60 MHz of center frequency. Operates from -40°C to 85°C with a maximum RF power input of 0.5 W at 25°C, derating linearly to 0.25 W at 100°C. RoHS compliant with aqueous washability and linear phase within ±6 deg typ at ±60 MHz from Fc.
Lumped LC Band Pass Filter, 520 - 640 MHz, 50Ω
580MHz Center Frequency Band Pass RF Filter (Radio Frequency) 120MHz Bandwidth 14-SMD Module
RF FILTER BAND PASS 580MHZ 14SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-A580+ | 3157-BPF-A580+TR-ND | BPF-A580+ |
| Product Name | Lumped LC Band Pass Filter, 520 - 640 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |