Mini-Circuits Ceramic Resonator Band Pass Filter, 1500 - 1760 MHz, 50Ω CBP-1630F+

Description
CBP-1630F+ is a coaxial-ceramic-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter has low insertion loss with high rejection and low VSWR for use in L-band application, Avia- tion / Aeronautical, Maritime, Mobile satellite and radio astronomy.
Request a Quote
Description
CBP-1630F+ is a coaxial-ceramic-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter has low insertion loss with high rejection and low VSWR for use in L-band application, Avia- tion / Aeronautical, Maritime, Mobile satellite and radio astronomy.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP-1630F+ is a surface-mount bandpass filter for L-band applications, designed for aviation, maritime, mobile satellite, and radio astronomy use. It operates from 1500 to 1760 MHz with a center frequency of 1630 MHz, featuring insertion loss ≤2.2 dB, VSWR ≤2.1:1 in the passband, and ≥20 dB rejection in the stopbands. The filter uses a shielded coaxial-ceramic-resonator design with six poles for good selectivity and maintains a typical VSWR of 1.5:1. It is rated for operation from -40°C to 85°C and supports a maximum RF input power of 1 W. The package is KV1710, measuring 26.67 × 22.23 × 7.06 mm, and includes grounded external pads for SMT assembly. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

CBP-1630F+ is a surface-mount bandpass filter for L-band applications, designed for aviation, maritime, mobile satellite, and radio astronomy use. It operates from 1500 to 1760 MHz with a center frequency of 1630 MHz, featuring insertion loss ≤2.2 dB, VSWR ≤2.1:1 in the passband, and ≥20 dB rejection in the stopbands. The filter uses a shielded coaxial-ceramic-resonator design with six poles for good selectivity and maintains a typical VSWR of 1.5:1. It is rated for operation from -40°C to 85°C and supports a maximum RF input power of 1 W. The package is KV1710, measuring 26.67 × 22.23 × 7.06 mm, and includes grounded external pads for SMT assembly. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1500 - 1760 MHz, 50Ω - CBP-1630F+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1500 - 1760 MHz, 50Ω
CBP-1630F+
Ceramic Resonator Band Pass Filter, 1500 - 1760 MHz, 50Ω CBP-1630F+
CBP-1630F+ is a coaxial-ceramic-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter has low insertion loss with high rejection and low VSWR for use in L-band application, Avia- tion / Aeronautical, Maritime, Mobile satellite and radio astronomy.

CBP-1630F+ is a coaxial-ceramic-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter has low insertion loss with high rejection and low VSWR for use in L-band application, Avia- tion / Aeronautical, Maritime, Mobile satellite and radio astronomy.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP-1630F+
Product Name Ceramic Resonator Band Pass Filter, 1500 - 1760 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film SMT Band Pass Filter, 9.35 - 10.9 GHz, 50Ω - ABF-10R125G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 10.12 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 150 - 350 MHz, 50Ω - BPF-BY250+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 250 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-1320+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3200 MHz
View Details
2 suppliers
LTCC Band Pass Filter, 4400 - 5200 MHz, 50Ω - BFCN-4800+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4800 dB
View Details
3 suppliers