The BFCN-4800+ is a surface-mount LTCC bandpass filter designed for 50Ω systems with a passband from 4400 to 5200 MHz. It has a typical insertion loss of 2.0 dB across the passband and a VSWR of 1.7:1 maximum. The filter provides greater than 25 dB of rejection below 1800 MHz and above 7500 MHz. It operates over a temperature range of -55°C to 100°C and handles a maximum RF power input of 1.5 W at 25°C, derating linearly to 0.25 W at 100°C. The device is packaged in an FV1206 case measuring 3.20 x 1.60 x 0.94 mm. It is RoHS compliant.
LTCC Band Pass Filter, 4400 - 5200 MHz, 50Ω
4.8GHz Center Band Pass Ceramic Filter 800MHz 50Ohm 4-SMD, No Lead
4.8GHz Center Band Pass Ceramic Filter 800MHz 50Ohm 4-SMD, No Lead
4.8GHz Center Band Pass Ceramic Filter 800MHz 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 722666-BFCN-4800+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Mini-Circuits | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCN-4800+ | 3157-BFCN-4800+TR-ND | BFCN-4800+ |
| Product Name | LTCC Band Pass Filter, 4400 - 5200 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-4800+ |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 4800 dB | 2 dB |