Mini-Circuits Ceramic Filters HFCN-1320+

Description
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-1320+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1320+CT-ND
Ceramic Filters 3157-HFCN-1320+CT-ND
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-1320+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1320+DKR-ND
Ceramic Filters 3157-HFCN-1320+DKR-ND
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-1320+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1320+TR-ND
Ceramic Filters 3157-HFCN-1320+TR-ND
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - HFCN-1320+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-1320+
Ceramic Filters HFCN-1320+
LTCC HIGH PASS FILTER, 1400 - 50

LTCC HIGH PASS FILTER, 1400 - 50

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-1320+CT-ND HFCN-1320+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - CER0519B - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4900 MHz
View Details
RF Filters - 1761-B385MD0S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 38500 MHz
View Details
DC-26000MHz 2.92-Female Microstrip Low Pass Filter Rated at 1 Watts (CW) - HRT-LF(DC/26000)-2151SM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 26000 MHz
Insertion Loss 3 dB
View Details
Passive GaAs MMIC 12.97 GHz Highpass Filter - MFHP-00031CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 67000 MHz
View Details