CBP-1490A+ is a surface mount ceramic-coaxial-reso
CBP-1490A+ is a ceramic-coaxial-reso
RF FILTER BANDPASS 1.49GHZ 16SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1490A+ | 3157-CBP-1490A+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1465 - 1515 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1490 dB | 4.5 dB |