Mini-Circuits Ceramic Filters HFCN-9700+

Description
13.34GHz Center High Pass Ceramic Filter 7.28GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
13.34GHz Center High Pass Ceramic Filter 7.28GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-9700+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-9700+CT-ND
Ceramic Filters 3157-HFCN-9700+CT-ND
13.34GHz Center High Pass Ceramic Filter 7.28GHz 50Ohm 4-SMD, No Lead

13.34GHz Center High Pass Ceramic Filter 7.28GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-9700+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-9700+TR-ND
Ceramic Filters 3157-HFCN-9700+TR-ND
13.34GHz Center High Pass Ceramic Filter 7.28GHz 50Ohm 4-SMD, No Lead

13.34GHz Center High Pass Ceramic Filter 7.28GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-9700+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-9700+DKR-ND
Ceramic Filters 3157-HFCN-9700+DKR-ND
13.34GHz Center High Pass Ceramic Filter 7.28GHz 50Ohm 4-SMD, No Lead

13.34GHz Center High Pass Ceramic Filter 7.28GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - HFCN-9700+
HFCN-9700+
Ceramic Filters - HFCN-9700+ HFCN-9700+
Manufacturer: Mini-Circuits Win Source Part Number: 920210-HFCN-9700+ Features: 13.34GHz Center High Pass Ceramic Filter 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-HFCN-9700+DKR, 3157-HFCN-9700+TR, 3157-HFCN-9700+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 920210-HFCN-9700+
Features: 13.34GHz Center High Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-HFCN-9700+DKR, 3157-HFCN-9700+TR, 3157-HFCN-9700+CT

Buy Now Datasheet
Ceramic Filters - HFCN-9700+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-9700+
Ceramic Filters HFCN-9700+
LTCC HIGH PASS FILTER, 9700 - 16

LTCC HIGH PASS FILTER, 9700 - 16

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-9700+CT-ND HFCN-9700+ HFCN-9700+
Product Name Ceramic Filters Ceramic Filters - HFCN-9700+ Ceramic Filters
Filter Technology Passive Filter
Filter Type High Pass
Fc 13340 MHz 13340 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - CER0519B - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4900 MHz
View Details
RF Filters - 1761-B120RF0W-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12000 MHz
View Details
925.2-960MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(942/34.8)-1585SB - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 80 to 4500 MHz
Insertion Loss 3 dB
View Details
FB-1050SM, 10.5 GHz Surface Mount Bandpass Filter - FB-1050SM - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 9600 to 11400 MHz
Package Type Surface Mount
View Details