Mini-Circuits Ceramic Filters HFCN-1300+

Description
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-1300+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1300+TR-ND
Ceramic Filters 3157-HFCN-1300+TR-ND
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-1300+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1300+CT-ND
Ceramic Filters 3157-HFCN-1300+CT-ND
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-1300+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1300+DKR-ND
Ceramic Filters 3157-HFCN-1300+DKR-ND
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - HFCN-1300+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-1300+
Ceramic Filters HFCN-1300+
LTCC HIGH PASS FILTER, 1400 - 50

LTCC HIGH PASS FILTER, 1400 - 50

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-1300+TR-ND HFCN-1300+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

DC-400MHz – Low Pass Filter - UIYLPF4825A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 500 to 1000 MHz
View Details
FB-3300, 33 GHz Bandpass Filter - FB-3300 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 33000 to 0.0 MHz
Package Type Connectorized
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details