Mini-Circuits Lumped LC Band Pass Filter, 100 - 480 MHz, 50Ω JCBP-290+

Description
Lumped LC Band Pass Filter, 100 - 480 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 100 - 480 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter designed for harmonic rejection in transmitters and receivers, operating from 100 to 480 MHz with 50Ω impedance. It features a center frequency of 290 MHz, a passband insertion loss of 0.39 dB at 290 MHz, and a maximum VSWR of 2.2 in the passband. The filter provides stopband rejection exceeding 20 dB from 65 MHz to 630 MHz and exceeding 40 dB from 50 MHz to 760 MHz, with an RF power input rating of 0.5 W. The package is CASE STYLE BG291, mounted on a PCB with dimensions of 22.09 mm × 20.32 mm × 2.54 mm height, and includes 14 ground connections. Operating temperature range is -40°C to 85°C, with storage temperature from -55°C to 100°C. The part is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter designed for harmonic rejection in transmitters and receivers, operating from 100 to 480 MHz with 50Ω impedance. It features a center frequency of 290 MHz, a passband insertion loss of 0.39 dB at 290 MHz, and a maximum VSWR of 2.2 in the passband. The filter provides stopband rejection exceeding 20 dB from 65 MHz to 630 MHz and exceeding 40 dB from 50 MHz to 760 MHz, with an RF power input rating of 0.5 W. The package is CASE STYLE BG291, mounted on a PCB with dimensions of 22.09 mm × 20.32 mm × 2.54 mm height, and includes 14 ground connections. Operating temperature range is -40°C to 85°C, with storage temperature from -55°C to 100°C. The part is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 100 - 480 MHz, 50Ω - JCBP-290+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 100 - 480 MHz, 50Ω
JCBP-290+
Lumped LC Band Pass Filter, 100 - 480 MHz, 50Ω JCBP-290+
Lumped LC Band Pass Filter, 100 - 480 MHz, 50Ω

Lumped LC Band Pass Filter, 100 - 480 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-JCBP-290+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 100 - 480 MHZ

LUMPED LC BPF, 100 - 480 MHZ

Buy Now Datasheet
RF Filters - JCBP-290+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
JCBP-290+
RF Filters JCBP-290+
Signal Conditioning Lumped LC Band Pass Filter, 100 - 480 MHz, 50?

Signal Conditioning Lumped LC Band Pass Filter, 100 - 480 MHz, 50?

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number JCBP-290+ 3157-JCBP-290+TR-ND JCBP-290+
Product Name Lumped LC Band Pass Filter, 100 - 480 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 290 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 170 - 185 MHz, 50Ω - BPF-B177+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LTCC Band Pass Filter, 2570 - 3440 MHz, 50Ω - BFCN-2975+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2975 dB
View Details
4 suppliers
RF Filters - 3157-BLP-21.4+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 22000 kHz
View Details
Ceramic Resonator Band Pass Filter, 1085 - 1165 MHz, 50Ω - CBP2-1125CC+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers