Mini-Circuits Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω SBP-30+

Description
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SBP-30+ is a 50Ω elliptic bandpass filter designed for applications requiring high rejection, image rejection, and IF signal processing within the 27 to 33 MHz range. It features a maximum insertion loss of 1.5 dB, a 20 dB bandwidth-to-3 dB bandwidth ratio of 1.76 typical, and operates over a temperature range of -55°C to 100°C with a maximum RF power input of 0.5 W. The filter is housed in a rugged shielded case with SMA connectors and is RoHS compliant. Its physical dimensions are 1.98 in × 0.312 in × 0.2 in (50.29 mm × 7.92 mm × 5.08 mm) and weight is 42.0 grams.

Datasheet Summary
Powered by GS/AI

SBP-30+ is a 50Ω elliptic bandpass filter designed for applications requiring high rejection, image rejection, and IF signal processing within the 27 to 33 MHz range. It features a maximum insertion loss of 1.5 dB, a 20 dB bandwidth-to-3 dB bandwidth ratio of 1.76 typical, and operates over a temperature range of -55°C to 100°C with a maximum RF power input of 0.5 W. The filter is housed in a rugged shielded case with SMA connectors and is RoHS compliant. Its physical dimensions are 1.98 in × 0.312 in × 0.2 in (50.29 mm × 7.92 mm × 5.08 mm) and weight is 42.0 grams.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω - SBP-30+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω
SBP-30+
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω SBP-30+
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω

Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SBP-30+
Product Name Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 1400 - 1800 MHz, 50Ω - BPF-A1600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1600 dB
View Details
3 suppliers
RF Filters - 3157-BLP-1.9+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details
Connectorized Band Pass Filter, 2350-2800 MHz - VBFZ-2575-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Package Type Connectorized
View Details
3 suppliers
Lumped LC Band Pass Filter, 154.32 - 214.32 MHz, 50Ω - BPF-F184+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 184 dB
View Details
3 suppliers