The CBP-1414A+ is a surface mount coaxial-ceramic resonator bandpass filter designed for 50Ω systems, operating over the 1402 to 1426 MHz passband with a typical insertion loss of 1.98 dB and VSWR of 1.20:1. It features a center frequency of 1414 MHz, with upper stopband insertion loss exceeding 35 dB from 1500 to 3000 MHz and lower stopband rejection of at least 20 dB from 1310 to 1352 MHz. Housed in a KV1514 case with dimensions of 26.24 × 13.97 × 3.05 mm, it supports an operating temperature range of -40°C to 85°C and handles up to 4 W RF power input. The filter is RoHS compliant and built for rugged environmental performance, including repeated reflow cycles.
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Custom integrated assembly with LNA in greatly simplifying system integration. They can be realized in small form factors with high-quality, precise machining for applications where size is critical. Excellent repeat- ability across units is achieved through precise tuning and process control.
1.414GHz Center Band Pass Ceramic Filter 24MHz 50Ohm 16-SMD, No Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1414A+ | 3157-CBP-1414A+TR-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1402 - 1426 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1414 dB | 2.8 dB |