Mini-Circuits Ceramic Resonator Band Pass Filter, 1.825 to 1.925 GHz, 50Ω CBP4-1875Q+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP4-1875Q+ is a surface-mount coaxial-ceramic resonator bandpass filter designed for 50Ω systems operating between 1825 and 1925 MHz. It features a typical insertion loss of 2.5 dB and a return loss of 15 dB within the passband, with upper stopband rejection of 60 dB typical at frequencies from 2100 to 3000 MHz. The filter supports RF power input up to 7 W at 25°C and operates reliably from -40°C to +85°C. It is packaged in an HQ2299 case measuring 34.54 mm × 12.27 mm × 3.05 mm and is RoHS compliant. The device exhibits fast roll-off and high selectivity, making it suitable for defense and telecommunications applications.

Datasheet Summary
Powered by GS/AI

The CBP4-1875Q+ is a surface-mount coaxial-ceramic resonator bandpass filter designed for 50Ω systems operating between 1825 and 1925 MHz. It features a typical insertion loss of 2.5 dB and a return loss of 15 dB within the passband, with upper stopband rejection of 60 dB typical at frequencies from 2100 to 3000 MHz. The filter supports RF power input up to 7 W at 25°C and operates reliably from -40°C to +85°C. It is packaged in an HQ2299 case measuring 34.54 mm × 12.27 mm × 3.05 mm and is RoHS compliant. The device exhibits fast roll-off and high selectivity, making it suitable for defense and telecommunications applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1.825 to 1.925 GHz, 50Ω - CBP4-1875Q+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1.825 to 1.925 GHz, 50Ω
CBP4-1875Q+
Ceramic Resonator Band Pass Filter, 1.825 to 1.925 GHz, 50Ω CBP4-1875Q+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP4-1875Q+
Product Name Ceramic Resonator Band Pass Filter, 1.825 to 1.925 GHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCG-1230+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4700 MHz
View Details
LTCC Band Pass Filter, 7500 - 7900 MHz, 50Ω - BFCN-7700+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7700 dB
View Details
2 suppliers
LTCC Band Pass Filter, 37000 - 40000 MHz, 50Ω - BFCQ-3852A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 2950 - 3050 MHz, 50Ω - CBP4-A3G+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers