SXBP-70W+ is a surface mount bandpass filter designed for IF signal processing applications in the 50 to 90 MHz range. It features a shielded HF1139 package measuring 11.18 x 18.80 x 6.86 mm, with a typical insertion loss of 0.5 dB and VSWR of 1.3:1 within the passband. The filter offers a flat group delay of 2 ns typical and provides attenuation of at least 20 dB in the stopbands below 2 MHz and above 137 MHz. It operates reliably from -40°C to 85°C and handles up to 0.5 W RF power input. The part is RoHS compliant and uses high-Q capacitors with wire-welded inductors for reliability.
SXBP-70W+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 50 to 90 MHz. This filter build with high Q capacitors and wire welded inductors for high reliability. This filter has sharper cut-off and well suited for IF signal processing applications.
LUMPED LC BPF, 50 - 90 MHZ, 50
LUMPED LC BPF, 50 - 90 MHZ, 50
LUMPED LC BPF, 50 - 90 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SXBP-70W+ | 3157-SXBP-70W+TR-ND |
| Product Name | Lumped LC Band Pass Filter, 50 - 90 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 70 dB | 1 dB |
| Filter Technology | Passive Filter |