Mini-Circuits Ceramic Filters HFCN-3100D+

Description
6.65GHz Center High Pass Ceramic Filter 6.5GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet
Description
6.65GHz Center High Pass Ceramic Filter 6.5GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-3100D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-3100D+TR-ND
Ceramic Filters 3157-HFCN-3100D+TR-ND
6.65GHz Center High Pass Ceramic Filter 6.5GHz 50Ohm 6-SMD, No Lead

6.65GHz Center High Pass Ceramic Filter 6.5GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-3100D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-3100D+DKR-ND
Ceramic Filters 3157-HFCN-3100D+DKR-ND
6.65GHz Center High Pass Ceramic Filter 6.5GHz 50Ohm 6-SMD, No Lead

6.65GHz Center High Pass Ceramic Filter 6.5GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-3100D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-3100D+CT-ND
Ceramic Filters 3157-HFCN-3100D+CT-ND
6.65GHz Center High Pass Ceramic Filter 6.5GHz 50Ohm 6-SMD, No Lead

6.65GHz Center High Pass Ceramic Filter 6.5GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - HFCN-3100D+
HFCN-3100D+
Ceramic Filters - HFCN-3100D+ HFCN-3100D+
Manufacturer: Mini-Circuits Win Source Part Number: 718499-HFCN-3100D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 718499-HFCN-3100D+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Filters - HFCN-3100D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-3100D+
Ceramic Filters HFCN-3100D+
LTCC HIGH PASS FILTER, 3400 - 99

LTCC HIGH PASS FILTER, 3400 - 99

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-3100D+TR-ND HFCN-3100D+ HFCN-3100D+
Product Name Ceramic Filters Ceramic Filters - HFCN-3100D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF03P531K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3500 to 31000 MHz
Insertion Loss 1.5 dB
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
High Pass Filter - 5o2834330 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 12000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details