Surface mount bandpass filter for 74 to 77 MHz applications with 50Ω impedance, housed in a shielded HQ1157 case measuring 9.27 × 34.54 × 8.89 mm. Operates from -40°C to 85°C with a maximum RF power input of 0.5W at 25°C and features a typical VSWR of 1.3:1 in the passband. Offers high rejection with stopband attenuation exceeding 40 dB from 60 to 94 MHz. RoHS compliant and aqueous washable.
Lumped LC Band Pass Filter, 74 - 77 MHz, 50Ω
75.5MHz Center Frequency Band Pass RF Filter (Radio Frequency) 3MHz Bandwidth 14-SMD Module
RF FILTER BND PASS 75.5MHZ 14SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-A76+ | 3157-BPF-A76+TR-ND | BPF-A76+ |
| Product Name | Lumped LC Band Pass Filter, 74 - 77 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |