Mini-Circuits Ceramic Resonator Band Pass Filter, 1160 - 1400 MHz, 50Ω CBP-1280F+

Description
CBP-1280F+ is a coaxial-ceramic-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter has low insertion loss with high rejection and low VSWR for use in L-band application, Avia- tion / Aeronautical, defence systems and radio astronomy.
Request a Quote Datasheet
Description
CBP-1280F+ is a coaxial-ceramic-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter has low insertion loss with high rejection and low VSWR for use in L-band application, Avia- tion / Aeronautical, defence systems and radio astronomy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1160 - 1400 MHz, 50Ω - CBP-1280F+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1160 - 1400 MHz, 50Ω
CBP-1280F+
Ceramic Resonator Band Pass Filter, 1160 - 1400 MHz, 50Ω CBP-1280F+
CBP-1280F+ is a coaxial-ceramic-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter has low insertion loss with high rejection and low VSWR for use in L-band application, Avia- tion / Aeronautical, defence systems and radio astronomy.

CBP-1280F+ is a coaxial-ceramic-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter has low insertion loss with high rejection and low VSWR for use in L-band application, Avia- tion / Aeronautical, defence systems and radio astronomy.

Supplier's Site Datasheet
RF Filters - 3157-CBP-1280F+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 1.28GHZ 17SMD

RF FILTER BANDPASS 1.28GHZ 17SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-1280F+ 3157-CBP-1280F+-ND
Product Name Ceramic Resonator Band Pass Filter, 1160 - 1400 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1280 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCV-145+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 645 MHz
View Details
Ceramic Resonator Band Pass Filter, 1085 - 1165 MHz, 50Ω - CBP2-1125CC+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-LFCG-2850+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 3250 MHz
View Details
3 suppliers
Lumped LC Band Pass Filter, 410 - 785 MHz, 50Ω - BPF-F598+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 598 dB
View Details
3 suppliers