The BPF-B63+ is a surface mount bandpass filter designed for Applications including harmonic rejection and radio communications, operating in the 61 to 65 MHz range with a 50Ω impedance. It is housed in an HZ1198 shielded package measuring 11.99 × 20.98 × 5.99 mm, with six-pad connectivity and a suggested PCB land pattern. The filter exhibits a typical insertion loss of 3.6 dB within the passband, a VSWR of 1.3:1, and group delay of 18 ns. It provides at least 20 dB rejection from DC to 55 MHz and from 72 MHz to 2800 MHz, with more than 50 dB rejection up to 2300 MHz. The operating temperature range is -40°C to 85°C, and the maximum RF power input is 0.11 W. The part is RoHS compliant.
The BPF-B63+ is a narrow-band bandpass filter fabricated using SMT technology, It is enclosed in HZ1198 package. Covering a passband of 63 MHz ± 2 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.
63MHz Center Frequency Band Pass RF Filter (Radio Frequency) 4MHz Bandwidth 5dB 6-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 913407-BPF-B63+
Features: 63MHz Center Frequency Band Pass RF Filter (Radio Frequency) 4MHz Bandwidth 5dB 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
RF FILTER BAND PASS 63MHZ 6SMD
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-B63+ | 3157-BPF-B63+TR-ND | BPF-B63+ | BPF-B63+ |
| Product Name | Lumped LC Band Pass Filter, 61 - 65 MHz, 50Ω | RF Filters | RF Filters - BPF-B63+ | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Insertion Loss | 63 dB | 5 dB | 5 dB | |
| Filter Technology | Passive Filter |